ITT Cannon Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon CA3100E22-22PB02-05

Description
CIRCULAR CONNECTOR, RCPT, 22-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 22-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3100E22-22P-B-02-05, is designed for applications requiring a robust and reliable connection. It features a bayonet coupling mechanism and is configured as a box mounting receptacle with a flange for rear mounting. The connector accommodates four size 8 crimp pin contacts and is rated for a maximum current of 74 A at 20 °C. Constructed from aluminum alloy with olive drab chromate plating over cadmium, the connector is built to withstand harsh environments, offering IP67 and IP68 ratings for water and dust resistance. It operates effectively within a temperature range of -55°C to +125°C and has a high insulator resistance exceeding 1000 MΩ. The connector supports a test voltage of 2000 Vrms and is resistant to salt spray for up to 500 hours. With a minimum of 500 mating cycles and a contact retention force of 80 N, this connector is suitable for demanding applications where durability and reliability are critical.

Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3100E22-22P-B-02-05, is designed for applications requiring a robust and reliable connection. It features a bayonet coupling mechanism and is configured as a box mounting receptacle with a flange for rear mounting. The connector accommodates four size 8 crimp pin contacts and is rated for a maximum current of 74 A at 20 °C. Constructed from aluminum alloy with olive drab chromate plating over cadmium, the connector is built to withstand harsh environments, offering IP67 and IP68 ratings for water and dust resistance. It operates effectively within a temperature range of -55°C to +125°C and has a high insulator resistance exceeding 1000 MΩ. The connector supports a test voltage of 2000 Vrms and is resistant to salt spray for up to 500 hours. With a minimum of 500 mating cycles and a contact retention force of 80 N, this connector is suitable for demanding applications where durability and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon - 49K1491 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon
49K1491
Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon 49K1491
CIRCULAR CONNECTOR, RCPT, 22-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49K1491
Product Name Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FRB-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Circular Connector Accessories - 2243-114916P1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers