The Circular Connector, Rcpt, 22-20, Flange, part number CA3100E22-20P-B-03, is designed for wall mounting applications and features a bayonet coupling mechanism. It has a shell size of 22 and accommodates a contact arrangement of 22-20 with 9 contacts of size 15. The connector utilizes metric crimp contacts made from copper alloy, with hard silver plating for enhanced conductivity. This connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It supports wire cross sections ranging from 0.75 to 1.5 mm² and is suitable for operating voltages above 50V when used in accordance with relevant standards. The insulator material provides a resistance greater than 1000 MΩ and can withstand ambient temperatures from -55°C to +125°C. The connector is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. It has a salt spray resistance of 500 hours and can endure a minimum of 500 mating cycles. The shell is constructed from aluminum alloy with olive drab chromate plating, while the insulator and grommet are made from CR-Elastomere. The connector's design includes specific harnessing information for assembly, making it suitable for various engineering applications.
CIRCULAR CONNECTOR, RCPT, 22-20, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 98J4797 |
| Product Name | Circular Connector, Rcpt, 22-20, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |