ITT Cannon Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon CA3100E22-14SZB09

Description
CANCA3100E22-14SZB09
Request a Quote Datasheet
Description
CANCA3100E22-14SZB09
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E22-14SZB09 - PEI-Genesis
Philadelphia, PA, United States
CANCA3100E22-14SZB09

CANCA3100E22-14SZB09

Buy Now
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon - 24K8483 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon
24K8483
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon 24K8483
CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E22-14SZB09 24K8483
Product Name Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190602 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details