ITT Cannon Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon CA3100E22-14SBF80F0-05

Description
CA-BAYONET
Request a Quote
Description
CA-BAYONET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 22-14, Flange, part number 34K1565, is designed for wall mount applications and features a shell style that accommodates 19 contacts. It utilizes crimp socket contact types, although contacts are not supplied with the connector. The connector is part of the CA-B Series from ITT Cannon, known for its robust interconnect solutions suitable for harsh environments. It is important to note that the contact plating is silver, and the product is not RoHS compliant. This connector is suitable for applications requiring reliable connectivity in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 22-14, Flange, part number 34K1565, is designed for wall mount applications and features a shell style that accommodates 19 contacts. It utilizes crimp socket contact types, although contacts are not supplied with the connector. The connector is part of the CA-B Series from ITT Cannon, known for its robust interconnect solutions suitable for harsh environments. It is important to note that the contact plating is silver, and the product is not RoHS compliant. This connector is suitable for applications requiring reliable connectivity in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon - 34K1565 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon
34K1565
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon 34K1565
CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E22-14SBF80F0-05 34K1565
Product Name Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products