ITT Cannon Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon CA3100E22-14SB06

Description
CAB 19C 19#16 SKT RECP WALL
Request a Quote
Description
CAB 19C 19#16 SKT RECP WALL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 22-14, Flange, part number CA3100E22-14SB06, is designed for wall mounting and features a bayonet coupling mechanism. It accommodates 19 contacts of size 16, utilizing solder cup contact type with hard silver plating. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to water and dust ingress. The shell is constructed from aluminum alloy with olive drab chromate over cadmium plating, providing durability and corrosion resistance. The connector supports a test voltage of 2000 Vrms and has an insulator resistance exceeding 1000 MΩ. It is designed for a minimum of 500 mating cycles and features a coupling torque specification of 11 Nm maximum for closing and 0.8 Nm minimum for opening. This connector is suitable for applications requiring robust performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 22-14, Flange, part number CA3100E22-14SB06, is designed for wall mounting and features a bayonet coupling mechanism. It accommodates 19 contacts of size 16, utilizing solder cup contact type with hard silver plating. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to water and dust ingress. The shell is constructed from aluminum alloy with olive drab chromate over cadmium plating, providing durability and corrosion resistance. The connector supports a test voltage of 2000 Vrms and has an insulator resistance exceeding 1000 MΩ. It is designed for a minimum of 500 mating cycles and features a coupling torque specification of 11 Nm maximum for closing and 0.8 Nm minimum for opening. This connector is suitable for applications requiring robust performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E22-14SB06 - PEI-Genesis
Philadelphia, PA, United States
CAB 19C 19#16 SKT RECP WALL

CAB 19C 19#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon - 98J4764 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon
98J4764
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon 98J4764
CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E22-14SB06 98J4764
Product Name Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y08F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMA Male Το N Male RF Adapter - ET-SMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
DIN 41612 - 39-XC5B-0131-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers