The Circular Connector, part number CA3100E22-14P-B-06, is designed for wall mounting and features a bayonet coupling mechanism. It accommodates 19 contacts of size 16, utilizing solder cup contact type with hard silver plating. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. The shell is constructed from aluminum alloy with olive drab chromate over cadmium plating, providing durability and corrosion resistance. The connector supports a test voltage of 2000 Vrms and has an insulator resistance exceeding 1000 MΩ. It is designed for a minimum of 500 mating cycles and features a coupling torque of 11 Nm maximum for closing. This connector is suitable for applications requiring robust performance in challenging environments.
CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 98J4753 |
| Product Name | Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |