ITT Cannon Circular Connector, Rcpt, 22-12, Flange; Product Range Itt Cannon CA3100E22-12SB15

Description
CIRCULAR CONNECTOR, RCPT, 22-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 22-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 22-12, Flange, part number CA3100E22-12SB15, is designed for wall mounting and features a bayonet coupling mechanism. It accommodates a contact arrangement of 22-12, with a total of 5 contacts, including 2 size 8 and 3 size 16 crimp sockets. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector supports a contact rating of up to 74 A at +20 °C for specific sizes and has a low contact resistance of 1 mΩ to 6 mΩ, depending on the contact size. It is rated for an operating voltage that requires adherence to specific standards for voltages above 50V. The insulator material provides high resistance, exceeding 1000 MΩ, and the connector is rated for ambient temperatures from -55°C to +125°C. The product is also IP67 and IP68 rated, indicating strong protection against dust and water ingress. It has a minimum mating cycle rating of 500, ensuring reliability over time. The connector is suitable for applications requiring robust performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 22-12, Flange, part number CA3100E22-12SB15, is designed for wall mounting and features a bayonet coupling mechanism. It accommodates a contact arrangement of 22-12, with a total of 5 contacts, including 2 size 8 and 3 size 16 crimp sockets. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector supports a contact rating of up to 74 A at +20 °C for specific sizes and has a low contact resistance of 1 mΩ to 6 mΩ, depending on the contact size. It is rated for an operating voltage that requires adherence to specific standards for voltages above 50V. The insulator material provides high resistance, exceeding 1000 MΩ, and the connector is rated for ambient temperatures from -55°C to +125°C. The product is also IP67 and IP68 rated, indicating strong protection against dust and water ingress. It has a minimum mating cycle rating of 500, ensuring reliability over time. The connector is suitable for applications requiring robust performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 22-12, Flange; Product Range Itt Cannon - 10R2671 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-12, Flange; Product Range Itt Cannon
10R2671
Circular Connector, Rcpt, 22-12, Flange; Product Range Itt Cannon 10R2671
CIRCULAR CONNECTOR, RCPT, 22-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10R2671
Product Name Circular Connector, Rcpt, 22-12, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Connectors - 111822G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers