ITT Cannon Circular Connector, Rcpt, 20-8, Flange; Product Range Itt Cannon CA3100E20-8PB02F0

Description
CAB 6C 4#16 2#8 PIN RECP WALL
Request a Quote Datasheet
Description
CAB 6C 4#16 2#8 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E20-8PB02F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 4#16 2#8 PIN RECP WALL

CAB 6C 4#16 2#8 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 20-8, Flange; Product Range Itt Cannon - 24K8470 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-8, Flange; Product Range Itt Cannon
24K8470
Circular Connector, Rcpt, 20-8, Flange; Product Range Itt Cannon 24K8470
CIRCULAR CONNECTOR, RCPT, 20-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:20-8 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:20-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E20-8PB02F0 24K8470
Product Name Circular Connector, Rcpt, 20-8, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details