ITT Cannon Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon CA3100E20-7SB02

Description
CB 8C 8#16 SKT RECP WALL
Request a Quote Datasheet
Description
CB 8C 8#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E20-7SB02 - PEI-Genesis
Philadelphia, PA, United States
CB 8C 8#16 SKT RECP WALL

CB 8C 8#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon - 46T1007 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon
46T1007
Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon 46T1007
CIRCULAR CONNECTOR, RCPT, 20-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E20-7SB02 46T1007
Product Name Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details