ITT Cannon Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon CA3100E20-4PBF80F85

Description
CB 4C 4#12 PIN RECP WALL
Request a Quote Datasheet
Description
CB 4C 4#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E20-4PBF80F85 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#12 PIN RECP WALL

CB 4C 4#12 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon - 98J4651 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon
98J4651
Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon 98J4651
CIRCULAR CONNECTOR, RCPT, 20-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E20-4PBF80F85 98J4651
Product Name Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNM08-R3SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Din Rail, Channel - 2946-2000-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers