ITT Cannon Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon CA3100E20-4PB02-05

Description
CB 4C 4#12 PIN RECP WALL
Request a Quote Datasheet
Description
CB 4C 4#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E20-4PB02-05 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#12 PIN RECP WALL

CB 4C 4#12 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon - 98J4654 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon
98J4654
Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon 98J4654
CIRCULAR CONNECTOR, RCPT, 20-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E20-4PB02-05 98J4654
Product Name Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6 - 70078498 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2001-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details