ITT Cannon Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon CA3100E20-33SBF80F42A176

Description
CB 11C 11#16 SKT RECP WALL
Request a Quote Datasheet
Description
CB 11C 11#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 11C 11#16 SKT RECP WALL

CB 11C 11#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon - 98J4636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon
98J4636
Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon 98J4636
CIRCULAR CONNECTOR, RCPT, 20-33, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-33, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E20-33SBF80F42A176 98J4636
Product Name Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details