ITT Cannon Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon CA3100E20-33PBF80F42

Description
CB 11C 11#16 PIN RECP WALL
Request a Quote Datasheet
Description
CB 11C 11#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E20-33PBF80F42 - PEI-Genesis
Philadelphia, PA, United States
CB 11C 11#16 PIN RECP WALL

CB 11C 11#16 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon - 98J4629 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon
98J4629
Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon 98J4629
CIRCULAR CONNECTOR, RCPT, 20-33, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-33, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E20-33PBF80F42 98J4629
Product Name Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2001-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers