ITT Cannon Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon CA3100E20-29SBF80F42

Description
CAB 17C 17#16 SKT RECP
Request a Quote Datasheet
Description
CAB 17C 17#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E20-29SBF80F42 - PEI-Genesis
Philadelphia, PA, United States
CAB 17C 17#16 SKT RECP

CAB 17C 17#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon - 98J4603 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon
98J4603
Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon 98J4603
CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E20-29SBF80F42 98J4603
Product Name Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-088-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details