ITT Cannon Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon CA3100E20-29SBF42

Description
CAB 17C 17#16 SKT RECP WALL
Request a Quote Datasheet
Description
CAB 17C 17#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E20-29SBF42 - PEI-Genesis
Philadelphia, PA, United States
CAB 17C 17#16 SKT RECP WALL

CAB 17C 17#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon - 98J4599 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon
98J4599
Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon 98J4599
CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E20-29SBF42 98J4599
Product Name Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190801 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details