ITT Cannon Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon CA3100E20-27PB06

Description
CAB 14C 14#16 PIN RECP
Request a Quote Datasheet
Description
CAB 14C 14#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E20-27PB06 - PEI-Genesis
Philadelphia, PA, United States
CAB 14C 14#16 PIN RECP

CAB 14C 14#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon - 98J4545 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon
98J4545
Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon 98J4545
CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E20-27PB06 98J4545
Product Name Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-1661-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details