ITT Cannon Circular Connector, Rcpt, 20-25, Flange; Product Range Itt Cannon CA3100E20-25SB02

Description
CIRCULAR CONNECTOR, RCPT, 20-25, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 20-25, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 20-25, Flange; Product Range Itt Cannon - 49K1465 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-25, Flange; Product Range Itt Cannon
49K1465
Circular Connector, Rcpt, 20-25, Flange; Product Range Itt Cannon 49K1465
CIRCULAR CONNECTOR, RCPT, 20-25, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-25, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49K1465
Product Name Circular Connector, Rcpt, 20-25, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2001-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers