ITT Cannon Circular Connector, Rcpt, 20-24, Flange; Product Range Itt Cannon CA3100E20-24PBF80

Description
CIRCULAR CONNECTOR, RCPT, 20-24, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 20-24, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 20-24, Flange; Product Range Itt Cannon - 98J4523 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-24, Flange; Product Range Itt Cannon
98J4523
Circular Connector, Rcpt, 20-24, Flange; Product Range Itt Cannon 98J4523
CIRCULAR CONNECTOR, RCPT, 20-24, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-24, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Itt Cannon Itt Cannon - 38AJ5953 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ5953
Itt Cannon Itt Cannon 38AJ5953
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 98J4523 38AJ5953
Product Name Circular Connector, Rcpt, 20-24, Flange; Product Range Itt Cannon Itt Cannon Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22024-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Push-in bulkhead connector - NPQH-H-Q8-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details