ITT Cannon Circular Connector, Rcpt, 20-17, Flange; Product Range Itt Cannon CA3100E20-17PB15

Description
CB 6C 1#16 5#12 PIN RECP WALL
Request a Quote Datasheet
Description
CB 6C 1#16 5#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E20-17PB15 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 1#16 5#12 PIN RECP WALL

CB 6C 1#16 5#12 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 20-17, Flange; Product Range Itt Cannon - 55X5447 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-17, Flange; Product Range Itt Cannon
55X5447
Circular Connector, Rcpt, 20-17, Flange; Product Range Itt Cannon 55X5447
CIRCULAR CONNECTOR, RCPT, 20-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-17, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E20-17PB15 55X5447
Product Name Circular Connector, Rcpt, 20-17, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K230C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details