ITT Cannon Circular Connector, Rcpt, 18-9, Flange; Product Range Itt Cannon CA3100E18-9PB03

Description
CIRCULAR CONNECTOR, RCPT, 18-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 18-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 18-9, Flange from the CA Bayonet series by ITT Cannon features a wall mounting receptacle design with a reverse bayonet coupling style. It has a contact arrangement of 18-9, accommodating 2 contacts of size 25 and 5 contacts of size 15. The connector is rated for a maximum contact rating of 41 A at +20 °C for size 25 contacts and 22 A for size 15 contacts, with low contact resistance values of 3 mΩ and 6 mΩ respectively. Constructed from aluminum alloy with olive drab chromate over cadmium plating, this connector is designed for durability and resistance to environmental factors, achieving IP67 and IP68 ratings for water and dust ingress protection. It can operate within a temperature range of -55°C to +125°C and withstands 500 hours of salt spray exposure. The connector supports a wire cross-section of 2.0-3.0 mm² for size 25 and 0.75-1.5 mm² for size 15 contacts, with a recommended wire stripping length of 6.2 mm. With a mating cycle rating of 500 minimum and a coupling torque specification of 8 Nm maximum for closing, this connector is suitable for applications requiring reliable and robust electrical connections.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 18-9, Flange from the CA Bayonet series by ITT Cannon features a wall mounting receptacle design with a reverse bayonet coupling style. It has a contact arrangement of 18-9, accommodating 2 contacts of size 25 and 5 contacts of size 15. The connector is rated for a maximum contact rating of 41 A at +20 °C for size 25 contacts and 22 A for size 15 contacts, with low contact resistance values of 3 mΩ and 6 mΩ respectively. Constructed from aluminum alloy with olive drab chromate over cadmium plating, this connector is designed for durability and resistance to environmental factors, achieving IP67 and IP68 ratings for water and dust ingress protection. It can operate within a temperature range of -55°C to +125°C and withstands 500 hours of salt spray exposure. The connector supports a wire cross-section of 2.0-3.0 mm² for size 25 and 0.75-1.5 mm² for size 15 contacts, with a recommended wire stripping length of 6.2 mm. With a mating cycle rating of 500 minimum and a coupling torque specification of 8 Nm maximum for closing, this connector is suitable for applications requiring reliable and robust electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 18-9, Flange; Product Range Itt Cannon - 98J4400 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-9, Flange; Product Range Itt Cannon
98J4400
Circular Connector, Rcpt, 18-9, Flange; Product Range Itt Cannon 98J4400
CIRCULAR CONNECTOR, RCPT, 18-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J4400
Product Name Circular Connector, Rcpt, 18-9, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
Plugs and Receptacles - 486-3-104-047-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details