ITT Cannon Circular Connector, Rcpt, 18-8, Flange; Product Range Itt Cannon CA3100E18-8SBF80F42

Description
CAB 8C 7#16 1#12 SKT RECP WALL
Request a Quote Datasheet
Description
CAB 8C 7#16 1#12 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E18-8SBF80F42 - PEI-Genesis
Philadelphia, PA, United States
CAB 8C 7#16 1#12 SKT RECP WALL

CAB 8C 7#16 1#12 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 18-8, Flange; Product Range Itt Cannon - 66T3909 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-8, Flange; Product Range Itt Cannon
66T3909
Circular Connector, Rcpt, 18-8, Flange; Product Range Itt Cannon 66T3909
CIRCULAR CONNECTOR, RCPT, 18-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E18-8SBF80F42 66T3909
Product Name Circular Connector, Rcpt, 18-8, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 1734-1-2371113-1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5357/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details