ITT Cannon Circular Connector, Rcpt, 18-4, Flange; Product Range Itt Cannon CA3100E18-4SBF80F42F0

Description
CB 4C 4#16 SKT RECP WALL
Request a Quote
Description
CB 4C 4#16 SKT RECP WALL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 18-4, Flange from Itt Cannon is designed for wall mounting applications and features a bayonet coupling mechanism. It has a shell size of 18 and accommodates a contact arrangement of 18-4, with four size 16 crimp socket contacts. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and resistance to environmental factors. This connector is rated for a contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It supports wire sizes of AWG 18/16 and has an insulator resistance exceeding 1000 MΩ. The operating temperature range is from -55°C to +125°C, making it suitable for various harsh environments. Additionally, it meets IP67 and IP68 standards for water and dust resistance, and has a salt spray resistance of 500 hours. The connector is designed for a minimum of 500 mating cycles and requires a coupling torque of 8 Nm for closing. It does not include contacts upon delivery, and specific harnessing information is available in the assembly instructions. This product is ideal for applications requiring reliable connectivity in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 18-4, Flange from Itt Cannon is designed for wall mounting applications and features a bayonet coupling mechanism. It has a shell size of 18 and accommodates a contact arrangement of 18-4, with four size 16 crimp socket contacts. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and resistance to environmental factors. This connector is rated for a contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It supports wire sizes of AWG 18/16 and has an insulator resistance exceeding 1000 MΩ. The operating temperature range is from -55°C to +125°C, making it suitable for various harsh environments. Additionally, it meets IP67 and IP68 standards for water and dust resistance, and has a salt spray resistance of 500 hours. The connector is designed for a minimum of 500 mating cycles and requires a coupling torque of 8 Nm for closing. It does not include contacts upon delivery, and specific harnessing information is available in the assembly instructions. This product is ideal for applications requiring reliable connectivity in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
CB 4C 4#16 SKT RECP WALL

CB 4C 4#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 18-4, Flange; Product Range Itt Cannon - 98J4374 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-4, Flange; Product Range Itt Cannon
98J4374
Circular Connector, Rcpt, 18-4, Flange; Product Range Itt Cannon 98J4374
CIRCULAR CONNECTOR, RCPT, 18-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:18-4 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:18-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E18-4SBF80F42F0 98J4374
Product Name Circular Connector, Rcpt, 18-4, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details