ITT Cannon Circular Connector, Rcpt, 18-3, Flange; Product Range Itt Cannon CA3100E18-3PB03F0

Description
CIRCULAR CONNECTOR, RCPT, 18-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:18-3 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 18-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:18-3 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 18-3, Flange; Product Range Itt Cannon - 98J4357 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-3, Flange; Product Range Itt Cannon
98J4357
Circular Connector, Rcpt, 18-3, Flange; Product Range Itt Cannon 98J4357
CIRCULAR CONNECTOR, RCPT, 18-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:18-3 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:18-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J4357
Product Name Circular Connector, Rcpt, 18-3, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products