ITT Cannon Circular Connector, Rcpt, 18-23, Flange; Product Range Itt Cannon CA3100E18-23PBF80

Description
CB 10C 10#16 PIN RECP WALL
Request a Quote Datasheet
Description
CB 10C 10#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E18-23PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 10C 10#16 PIN RECP WALL

CB 10C 10#16 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 18-23, Flange; Product Range Itt Cannon - 98J4352 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-23, Flange; Product Range Itt Cannon
98J4352
Circular Connector, Rcpt, 18-23, Flange; Product Range Itt Cannon 98J4352
CIRCULAR CONNECTOR, RCPT, 18-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E18-23PBF80 98J4352
Product Name Circular Connector, Rcpt, 18-23, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.2315 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2704-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers