ITT Cannon Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon CA3100E18-21PBF42

Description
CB 3C 3#12 PIN RECP WALL
Request a Quote Datasheet
Description
CB 3C 3#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E18-21PBF42 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#12 PIN RECP WALL

CB 3C 3#12 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon - 85W4089 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon
85W4089
Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon 85W4089
CIRCULAR CONNECTOR, RCPT, 18-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E18-21PBF42 85W4089
Product Name Circular Connector, Rcpt, 18-21, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-83513 Filter (Micro D) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details