ITT Cannon Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon CA3100E18-1SWB05-14F0

Description
CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:18-1 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:18-1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon - 34K1543 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon
34K1543
Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon 34K1543
CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:18-1 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:18-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34K1543
Product Name Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details