The Circular Connector, part number CA3100E18-1SBA232, is designed for wall mounting and features a bayonet coupling mechanism. It has a shell size of 18 and a contact arrangement of 18-1, accommodating 10 contacts of size 16. The connector utilizes solder cup contact type with hard silver plating, ensuring reliable electrical connections. This connector is rated for a maximum contact current of 22 A at +20 °C and has a low contact resistance of 6 mΩ. It operates effectively at voltages up to 1050 Vrms and offers high insulator resistance exceeding 1000 MΩ. The ambient temperature range for operation is from -55°C to +125°C, making it suitable for various environmental conditions. The connector is rated IP67 and IP68 for ingress protection, ensuring durability against dust and water exposure. It can withstand 200 hours of salt spray, making it suitable for harsh environments. With a minimum of 500 mating cycles, it provides longevity in applications. The shell is made from aluminum alloy with a zinc cobalt black conductive plating, while the insulator is constructed from CR-Elastomere.
CAB 10C 10#16 SKT RCPT BLK Zn
CIRCULAR CONNECTOR, RCPT, 18-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E18-1SBA232 | 39X8066 |
| Product Name | Circular Connector, Rcpt, 18-1, Flange; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |