ITT Cannon Circular Connector, Rcpt, 18-12, Flange; Product Range Itt Cannon CA3100E18-12SBF42

Description
CB 6C 6#16 SKT RECP WALL
Request a Quote Datasheet
Description
CB 6C 6#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E18-12SBF42 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 6#16 SKT RECP WALL

CB 6C 6#16 SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 18-12, Flange; Product Range Itt Cannon - 85W4088 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-12, Flange; Product Range Itt Cannon
85W4088
Circular Connector, Rcpt, 18-12, Flange; Product Range Itt Cannon 85W4088
CIRCULAR CONNECTOR, RCPT, 18-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E18-12SBF42 85W4088
Product Name Circular Connector, Rcpt, 18-12, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Plug - NEFC-S1G25-C2W25-S6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers