ITT Cannon Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon CA3100E18-11PB15A176

Description
CIRCULAR CONNECTOR, RCPT, 18-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 18-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon - 79M0148 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon
79M0148
Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon 79M0148
CIRCULAR CONNECTOR, RCPT, 18-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79M0148
Product Name Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details
MIL-DTL-24308 (D-Sub) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details