ITT Cannon Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon CA3100E18-10PWBF80A232

Description
CB 4C 4#12 PIN RECP WALL
Request a Quote Datasheet
Description
CB 4C 4#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 4C 4#12 PIN RECP WALL

CB 4C 4#12 PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon - 95T5587 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon
95T5587
Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon 95T5587
CIRCULAR CONNECTOR, RCPT, 18-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 18-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E18-10PWBF80A232 95T5587
Product Name Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-2209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers