ITT Cannon Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon CA3100E16-9SXBF80

Description
CB 4C 2#16 2#12 SKT RECP WALL
Request a Quote Datasheet
Description
CB 4C 2#16 2#12 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E16-9SXBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 2#16 2#12 SKT RECP WALL

CB 4C 2#16 2#12 SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon - 24K8369 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon
24K8369
Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon 24K8369
CIRCULAR CONN, RCPT, 16-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONN, RCPT, 16-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E16-9SXBF80 24K8369
Product Name Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAVK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF029 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details