ITT Cannon Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon CA3100E16-9SBF80-05

Description
CB 4C 2#16 2#12 SKT RECP WALL
Request a Quote Datasheet
Description
CB 4C 2#16 2#12 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E16-9SBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 2#16 2#12 SKT RECP WALL

CB 4C 2#16 2#12 SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon - 24K8366 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon
24K8366
Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon 24K8366
CIRCULAR CONN, RCPT, 16-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONN, RCPT, 16-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E16-9SBF80-05 24K8366
Product Name Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-037DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Circular Connector Assemblies - 2171-NECL-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details