ITT Cannon Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon CA3100E16-9PBA176

Description
CB 4C 2#16 2#12 PIN RECP WALL
Request a Quote Datasheet
Description
CB 4C 2#16 2#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E16-9PBA176 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 2#16 2#12 PIN RECP WALL

CB 4C 2#16 2#12 PIN RECP WALL

Buy Now
Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon - 71M2057 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon
71M2057
Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon 71M2057
CIRCULAR CONN, RCPT, 16-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-9 RoHS Compliant: No

CIRCULAR CONN, RCPT, 16-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-9 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E16-9PBA176 71M2057
Product Name Circular Conn, Rcpt, 16-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details