ITT CANNON
CA3100E16-12PDNF80 -- ER 1C 1#4 PIN RECP WALL ITT CANNON
ITT Cannon
Er 1C 1#4 Pin Recp Wall Itt Cannon
CA3100E16-12PDNF80
Description
ER 1C 1#4 PIN RECP WALL
Description
ER 1C 1#4 PIN RECP WALL
Suppliers
Er 1C 1#4 Pin Recp Wall Itt Cannon
98J4149
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98J4149 |
|
Product Name
|
Er 1C 1#4 Pin Recp Wall Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers