CAB 2C 2#12 SKT RECP WALL
CIRCULAR CONN, RCPT, 16-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E16-11SBF80-05 | 24K8356 |
| Product Name | Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |