ITT Cannon Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon CA3100E16-11PBF80

Description
CB 2C 2#12 PIN RECP WALL
Request a Quote Datasheet
Description
CB 2C 2#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E16-11PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#12 PIN RECP WALL

CB 2C 2#12 PIN RECP WALL

Buy Now
Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon - 24K8351 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon
24K8351
Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon 24K8351
CIRCULAR CONN, RCPT, 16-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-11RoH S Compliant: No

CIRCULAR CONN, RCPT, 16-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:16-11RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E16-11PBF80 24K8351
Product Name Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-610-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers