The Circular Connector, part number CA3100E16-11PBF42, is a wall mounting receptacle designed for use in various applications. It features a bayonet coupling mechanism and is part of the CA Bayonet series by Cannon. This connector has a shell size of 16 and a contact arrangement of 16-11, accommodating two size 12 solder cup contacts. The connector is rated for a maximum contact current of 41 A at 20 °C and has a contact resistance of 3 mΩ. It operates effectively at voltages greater than 50V when used in accordance with relevant standards. The insulator resistance exceeds 1000 MΩ, and it can withstand a test voltage of 2000 Vrms. The ambient temperature range for this connector is from -55 °C to +125 °C. With an IP67 and IP68 rating, the connector is resistant to dust and water ingress, making it suitable for harsh environments. It also boasts a salt spray resistance of 500 hours and a minimum of 500 mating cycles. The shell is made from aluminum alloy with olive drab chromate plating, ensuring durability and corrosion resistance.
CB 2C 2#12 PIN RECP WALL
CIRCULAR CONN, RCPT, 16-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E16-11PBF42 | 98J4126 |
| Product Name | Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |