ITT Cannon Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon CA3100E16-11PBA176-05

Description
CB 2C 2#12 PIN RECP WALL
Request a Quote Datasheet
Description
CB 2C 2#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 2C 2#12 PIN RECP WALL

CB 2C 2#12 PIN RECP WALL

Buy Now
Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon - 24K8350 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon
24K8350
Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon 24K8350
CIRCULAR CONN, RCPT, 16-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, RCPT, 16-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E16-11PBA176-05 24K8350
Product Name Circular Conn, Rcpt, 16-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details
F Series: Heavy Duty Modular Coupler -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details