ITT Cannon Circular Conn, Rcpt, 16-10, Flange; Product Range Itt Cannon CA3100E16-10SBF80F42-05

Description
CB 3C 3#12 SKT RECP WALL
Request a Quote Datasheet
Description
CB 3C 3#12 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 3C 3#12 SKT RECP WALL

CB 3C 3#12 SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 16-10, Flange; Product Range Itt Cannon - 98J4117 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-10, Flange; Product Range Itt Cannon
98J4117
Circular Conn, Rcpt, 16-10, Flange; Product Range Itt Cannon 98J4117
CIRCULAR CONN, RCPT, 16-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, RCPT, 16-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E16-10SBF80F42-05 98J4117
Product Name Circular Conn, Rcpt, 16-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details