ITT Cannon Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon CA3100E14S-9SBF80-08

Description
CB 2C 2#16S SKT RECP WALL
Request a Quote Datasheet
Description
CB 2C 2#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-9SBF80-08 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#16S SKT RECP WALL

CB 2C 2#16S SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon - 49K1411 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon
49K1411
Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon 49K1411
CIRCULAR CONNECTOR, RCPT, 14S-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-9SBF80-08 49K1411
Product Name Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9283VLT - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
TNC (F) R/A PCB Mount Connector - ET-TFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details