ITT Cannon Circular Conn, Rcpt, 14S-9, Flange; Product Range Itt Cannon CA3100E14S-9SB05-15

Description
CB 2C 2#16S SKT RECP WALL
Request a Quote Datasheet
Description
CB 2C 2#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-9SB05-15 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#16S SKT RECP WALL

CB 2C 2#16S SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 14S-9, Flange; Product Range Itt Cannon - 49K1417 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-9, Flange; Product Range Itt Cannon
49K1417
Circular Conn, Rcpt, 14S-9, Flange; Product Range Itt Cannon 49K1417
CIRCULAR CONN, RCPT, 14S-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-9SB05-15 49K1417
Product Name Circular Conn, Rcpt, 14S-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40838-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Plug - NECU-S-M8G3-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
3 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details