ITT Cannon Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon CA3100E14S-9SB01-08

Description
CB 2C 2#16S SKT RECP WALL
Request a Quote Datasheet
Description
CB 2C 2#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-9SB01-08 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#16S SKT RECP WALL

CB 2C 2#16S SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon - 49K1413 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon
49K1413
Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon 49K1413
CIRCULAR CONNECTOR, RCPT, 14S-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-9SB01-08 49K1413
Product Name Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug to Shrouded Banana Socket, Adapter - 9384 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A PCB Mount Connector - ET-SFRA-PCT2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details