ITT Cannon Circular Conn, Rcpt, 14S-9, Flange; Product Range Itt Cannon CA3100E14S-9PBF80-05

Description
CB 2C 2#16S PIN RECP WALL
Request a Quote Datasheet
Description
CB 2C 2#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-9PBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#16S PIN RECP WALL

CB 2C 2#16S PIN RECP WALL

Buy Now
Circular Conn, Rcpt, 14S-9, Flange; Product Range Itt Cannon - 98J4068 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-9, Flange; Product Range Itt Cannon
98J4068
Circular Conn, Rcpt, 14S-9, Flange; Product Range Itt Cannon 98J4068
CIRCULAR CONN, RCPT, 14S-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-9RoH S Compliant: No

CIRCULAR CONN, RCPT, 14S-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:14S-9RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-9PBF80-05 98J4068
Product Name Circular Conn, Rcpt, 14S-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details