ITT Cannon Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon CA3100E14S-9PB09

Description
CAB 2C 2#16S PIN RECP RTANG
Request a Quote
Description
CAB 2C 2#16S PIN RECP RTANG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 14S-9, Flange, part number CA3100E14S-9PB09, is designed for wall mounting and features a bayonet coupling mechanism. It has a shell size of 14S and accommodates a contact arrangement of 14S-9 with two size 16S solder cup contacts. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is suitable for operating voltages above 50V when used in accordance with relevant standards. The connector's insulator material provides a high resistance of over 1000 MΩ and can operate within a temperature range of -55°C to +125°C. It meets IP67 and IP68 standards for dust and water resistance and has been tested for 500 hours of salt spray resistance. The connector supports a minimum of 500 mating cycles and features a coupling torque of 3.6 Nm maximum for closing. The shell is made from aluminum alloy with olive drab chromate plating, ensuring durability in various environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 14S-9, Flange, part number CA3100E14S-9PB09, is designed for wall mounting and features a bayonet coupling mechanism. It has a shell size of 14S and accommodates a contact arrangement of 14S-9 with two size 16S solder cup contacts. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is suitable for operating voltages above 50V when used in accordance with relevant standards. The connector's insulator material provides a high resistance of over 1000 MΩ and can operate within a temperature range of -55°C to +125°C. It meets IP67 and IP68 standards for dust and water resistance and has been tested for 500 hours of salt spray resistance. The connector supports a minimum of 500 mating cycles and features a coupling torque of 3.6 Nm maximum for closing. The shell is made from aluminum alloy with olive drab chromate plating, ensuring durability in various environments.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-9PB09 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#16S PIN RECP RTANG

CAB 2C 2#16S PIN RECP RTANG

Buy Now
Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon - 49K1410 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon
49K1410
Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon 49K1410
CIRCULAR CONNECTOR, RCPT, 14S-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-9PB09 49K1410
Product Name Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-2435-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details