ITT Cannon Circular Conn, Rcpt, 14S-9, Flange; Product Range Itt Cannon CA3100E14S-9PB05-13

Description
CB 2C 2#16S PIN RECP WALL
Request a Quote Datasheet
Description
CB 2C 2#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-9PB05-13 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#16S PIN RECP WALL

CB 2C 2#16S PIN RECP WALL

Buy Now
Circular Conn, Rcpt, 14S-9, Flange; Product Range Itt Cannon - 49K1406 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-9, Flange; Product Range Itt Cannon
49K1406
Circular Conn, Rcpt, 14S-9, Flange; Product Range Itt Cannon 49K1406
CIRCULAR CONN, RCPT, 14S-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-9PB05-13 49K1406
Product Name Circular Conn, Rcpt, 14S-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details