ITT Cannon Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon CA3100E14S-9PB01-09

Description
CB 2C 2#16S PIN RECP WALL
Request a Quote Datasheet
Description
CB 2C 2#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-9PB01-09 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#16S PIN RECP WALL

CB 2C 2#16S PIN RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon - 49K1405 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon
49K1405
Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon 49K1405
CIRCULAR CONNECTOR, RCPT, 14S-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-9PB01-09 49K1405
Product Name Circular Connector, Rcpt, 14S-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 111128 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Adapters - NANE - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details