CB 3C 3#16S SKT RECP WALL
CIRCULAR CONN, RCPT, 14S-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3100E14S-7SB05-15 | 49K1399 |
| Product Name | Circular Conn, Rcpt, 14S-7, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |