ITT Cannon Circular Conn, Rcpt, 14S-7, Flange; Product Range Itt Cannon CA3100E14S-7SB03-05

Description
CIRCULAR CONN, RCPT, 14S-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 14S-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 14S-7, Flange; Product Range Itt Cannon - 98J4055 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-7, Flange; Product Range Itt Cannon
98J4055
Circular Conn, Rcpt, 14S-7, Flange; Product Range Itt Cannon 98J4055
CIRCULAR CONN, RCPT, 14S-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J4055
Product Name Circular Conn, Rcpt, 14S-7, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Contacts - 115321G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers