ITT Cannon Circular Conn, Rcpt, 14S-7, Flange; Product Range Itt Cannon CA3100E14S-7PB05-13

Description
CB 3C 3#16S PIN RECP WALL
Request a Quote Datasheet
Description
CB 3C 3#16S PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3100E14S-7PB05-13 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S PIN RECP WALL

CB 3C 3#16S PIN RECP WALL

Buy Now
Circular Conn, Rcpt, 14S-7, Flange; Product Range Itt Cannon - 49K1388 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-7, Flange; Product Range Itt Cannon
49K1388
Circular Conn, Rcpt, 14S-7, Flange; Product Range Itt Cannon 49K1388
CIRCULAR CONN, RCPT, 14S-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-7PB05-13 49K1388
Product Name Circular Conn, Rcpt, 14S-7, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details