ITT Cannon Circular Conn, Rcpt, 14S-6, Flange; Product Range Itt Cannon CA3100E14S-6SB05-15F0

Description
CAB 6C 6#16S SKT RECP WALL
Request a Quote Datasheet
Description
CAB 6C 6#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 6C 6#16S SKT RECP WALL

CAB 6C 6#16S SKT RECP WALL

Buy Now
Circular Conn, Rcpt, 14S-6, Flange; Product Range Itt Cannon - 49K1380 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-6, Flange; Product Range Itt Cannon
49K1380
Circular Conn, Rcpt, 14S-6, Flange; Product Range Itt Cannon 49K1380
CIRCULAR CONN, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:14S-6 RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:14S-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3100E14S-6SB05-15F0 49K1380
Product Name Circular Conn, Rcpt, 14S-6, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details